Capital Lighting, Inc. 15381AZT Landscape Ltg.-Accent 784071

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.40 Length 6.40 Bulb Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927042819 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.40 Length 6.40 Bulb Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927042819 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15381AZT Landscape Ltg.-Accent - 784071 - Capital Lighting, Inc.
Columbus, OH, USA
15381AZT Landscape Ltg.-Accent
784071
15381AZT Landscape Ltg.-Accent 784071
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.40 Length 6.40 Bulb Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927042819 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.40
Length 6.40
Bulb
Qty: 1
Wattage: 75
Finish: Textured Architectural Bronze
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 783927042819
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784071
Product Name 15381AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details