Capital Lighting, Inc. 15392OZ Landscape Ltg.-Path & Spread 784064

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Length 26.00 Bulb Type: Xenon Qty: 1 Wattage: 16 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185424 Category: Landscape 12V Path & Spread Glass: Amber Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Length 26.00 Bulb Type: Xenon Qty: 1 Wattage: 16 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185424 Category: Landscape 12V Path & Spread Glass: Amber Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15392OZ Landscape Ltg.-Path & Spread - 784064 - Capital Lighting, Inc.
Columbus, OH, USA
15392OZ Landscape Ltg.-Path & Spread
784064
15392OZ Landscape Ltg.-Path & Spread 784064
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Length 26.00 Bulb Type: Xenon Qty: 1 Wattage: 16 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927185424 Category: Landscape 12V Path & Spread Glass: Amber Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 26.00
Length 26.00
Bulb
Type: Xenon
Qty: 1
Wattage: 16
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927185424
Category: Landscape 12V Path & Spread
Glass: Amber Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784064
Product Name 15392OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details