Capital Lighting, Inc. 15423TZT Landscape Ltg.-Path & Spread 784038

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927186049 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927186049 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15423TZT Landscape Ltg.-Path & Spread - 784038 - Capital Lighting, Inc.
Columbus, OH, USA
15423TZT Landscape Ltg.-Path & Spread
784038
15423TZT Landscape Ltg.-Path & Spread 784038
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927186049 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 19.50
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Textured Tannery Bronze
Product Name: One Light Landscape Fixture
UPC: 783927186049
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784038
Product Name 15423TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details