Capital Lighting, Inc. 15423BKT Landscape Ltg.-Path & Spread 784035

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927186209 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927186209 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15423BKT Landscape Ltg.-Path & Spread - 784035 - Capital Lighting, Inc.
Columbus, OH, USA
15423BKT Landscape Ltg.-Path & Spread
784035
15423BKT Landscape Ltg.-Path & Spread 784035
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927186209 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 19.50
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927186209
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784035
Product Name 15423BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details