Capital Lighting, Inc. M211463 Pendants-Bowl Style 784025

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Cased Cracked Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Cased Cracked Ice

Suppliers

Company
Product
Description
Supplier Links
M211463 Pendants-Bowl Style - 784025 - Capital Lighting, Inc.
Columbus, OH, USA
M211463 Pendants-Bowl Style
784025
M211463 Pendants-Bowl Style 784025
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Cased Cracked Ice

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Painted Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Cased Cracked Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784025
Product Name M211463 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details