Capital Lighting, Inc. M200163 Pendants-Bowl Style 784024

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Chandelier Category: Chandelier Glass: Cased Cracked Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Chandelier Category: Chandelier Glass: Cased Cracked Ice

Suppliers

Company
Product
Description
Supplier Links
M200163 Pendants-Bowl Style - 784024 - Capital Lighting, Inc.
Columbus, OH, USA
M200163 Pendants-Bowl Style
784024
M200163 Pendants-Bowl Style 784024
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Chandelier Category: Chandelier Glass: Cased Cracked Ice

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Product Name: One Light Chandelier
Category: Chandelier
Glass: Cased Cracked Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784024
Product Name M200163 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details