Capital Lighting, Inc. M204063 Pendants-Bowl Style 784021

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Chandelier Category: Chandelier Glass: Abrazo Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Chandelier Category: Chandelier Glass: Abrazo Art

Suppliers

Company
Product
Description
Supplier Links
M204063 Pendants-Bowl Style - 784021 - Capital Lighting, Inc.
Columbus, OH, USA
M204063 Pendants-Bowl Style
784021
M204063 Pendants-Bowl Style 784021
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Product Name: One Light Chandelier Category: Chandelier Glass: Abrazo Art

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Product Name: One Light Chandelier
Category: Chandelier
Glass: Abrazo Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784021
Product Name M204063 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details