Capital Lighting, Inc. M206463 Mid. Chandeliers-Glass Down 784020

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Cased Cracked Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Cased Cracked Ice

Suppliers

Company
Product
Description
Supplier Links
M206463 Mid. Chandeliers-Glass Down - 784020 - Capital Lighting, Inc.
Columbus, OH, USA
M206463 Mid. Chandeliers-Glass Down
784020
M206463 Mid. Chandeliers-Glass Down 784020
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Cased Cracked Ice

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Painted Bronze
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Cased Cracked Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784020
Product Name M206463 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details