Capital Lighting, Inc. P3564-13EB Flush Mounts-Bowl Style 783994

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Steel Product Name: Three Light Close To Ceiling UPC: 785247356447 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Steel Product Name: Three Light Close To Ceiling UPC: 785247356447 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3564-13EB Flush Mounts-Bowl Style - 783994 - Capital Lighting, Inc.
Columbus, OH, USA
P3564-13EB Flush Mounts-Bowl Style
783994
P3564-13EB Flush Mounts-Bowl Style 783994
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Steel Product Name: Three Light Close To Ceiling UPC: 785247356447 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.50
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Brushed Steel
Product Name: Three Light Close To Ceiling
UPC: 785247356447
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783994
Product Name P3564-13EB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details