Capital Lighting, Inc. P3599-10 Flush Mounts-Bowl Style 783993

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Close To Ceiling UPC: 785247359912 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Close To Ceiling UPC: 785247359912 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3599-10 Flush Mounts-Bowl Style - 783993 - Capital Lighting, Inc.
Columbus, OH, USA
P3599-10 Flush Mounts-Bowl Style
783993
P3599-10 Flush Mounts-Bowl Style 783993
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Close To Ceiling UPC: 785247359912 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Close To Ceiling
UPC: 785247359912
Category: Close To Ceiling
Glass: Clear Ribbed
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783993
Product Name P3599-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details