Capital Lighting, Inc. P4283-20 Mid. Chandeliers-Glass Up 783988

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247130436 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247130436 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4283-20 Mid. Chandeliers-Glass Up - 783988 - Capital Lighting, Inc.
Columbus, OH, USA
P4283-20 Mid. Chandeliers-Glass Up
783988
P4283-20 Mid. Chandeliers-Glass Up 783988
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247130436 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Product Name: Nine Light Chandelier
UPC: 785247130436
Category: Chandeliers
Glass: White Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783988
Product Name P4283-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details