Capital Lighting, Inc. P3663-20 Semi-Flush Mts.-Other 783968

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Close To Ceiling UPC: 785247130665 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Close To Ceiling UPC: 785247130665 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3663-20 Semi-Flush Mts.-Other - 783968 - Capital Lighting, Inc.
Columbus, OH, USA
P3663-20 Semi-Flush Mts.-Other
783968
P3663-20 Semi-Flush Mts.-Other 783968
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Close To Ceiling UPC: 785247130665 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Close To Ceiling
UPC: 785247130665
Category: Close To Ceiling
Glass: White Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783968
Product Name P3663-20 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details