Capital Lighting, Inc. P4280-20 Mid. Chandeliers-Glass Up 783952

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247130313 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247130313 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4280-20 Mid. Chandeliers-Glass Up - 783952 - Capital Lighting, Inc.
Columbus, OH, USA
P4280-20 Mid. Chandeliers-Glass Up
783952
P4280-20 Mid. Chandeliers-Glass Up 783952
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247130313 Category: Chandeliers Glass: White Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Chandelier
UPC: 785247130313
Category: Chandeliers
Glass: White Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783952
Product Name P4280-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details