Capital Lighting, Inc. P3735-30 Flush Mounts-Bowl Style 783938

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: White Product Name: Three Light Close To Ceiling UPC: 785247373529 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: White Product Name: Three Light Close To Ceiling UPC: 785247373529 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3735-30 Flush Mounts-Bowl Style - 783938 - Capital Lighting, Inc.
Columbus, OH, USA
P3735-30 Flush Mounts-Bowl Style
783938
P3735-30 Flush Mounts-Bowl Style 783938
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: White Product Name: Three Light Close To Ceiling UPC: 785247373529 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: White
Product Name: Three Light Close To Ceiling
UPC: 785247373529
Category: Close To Ceiling
Glass: Satin Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783938
Product Name P3735-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details