Capital Lighting, Inc. P3732-30 Flush Mounts-Bowl Style 783930

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247373222 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247373222 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3732-30 Flush Mounts-Bowl Style - 783930 - Capital Lighting, Inc.
Columbus, OH, USA
P3732-30 Flush Mounts-Bowl Style
783930
P3732-30 Flush Mounts-Bowl Style 783930
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247373222 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Close To Ceiling
UPC: 785247373222
Category: Close To Ceiling
Glass: Satin Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783930
Product Name P3732-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details