Capital Lighting, Inc. P3830-10 Sconces-Single Glass 783929

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Bracket UPC: 785247383016 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Bracket UPC: 785247383016 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3830-10 Sconces-Single Glass - 783929 - Capital Lighting, Inc.
Columbus, OH, USA
P3830-10 Sconces-Single Glass
783929
P3830-10 Sconces-Single Glass 783929
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Bracket UPC: 785247383016 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Wall Bracket
UPC: 785247383016
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783929
Product Name P3830-10 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details