Capital Lighting, Inc. P3750-10 Flush Mounts-Bowl Style 783919

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Close To Ceiling UPC: 785247375011 Category: Close To Ceiling Glass: Clear Patterned Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Close To Ceiling UPC: 785247375011 Category: Close To Ceiling Glass: Clear Patterned Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3750-10 Flush Mounts-Bowl Style - 783919 - Capital Lighting, Inc.
Columbus, OH, USA
P3750-10 Flush Mounts-Bowl Style
783919
P3750-10 Flush Mounts-Bowl Style 783919
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Close To Ceiling UPC: 785247375011 Category: Close To Ceiling Glass: Clear Patterned Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Close To Ceiling
UPC: 785247375011
Category: Close To Ceiling
Glass: Clear Patterned
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783919
Product Name P3750-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details