Capital Lighting, Inc. P3792-09 Pendants-Bowl Style 783911

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Foyer UPC: 785247130924 Category: Hall & Foyer Glass: White Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Foyer UPC: 785247130924 Category: Hall & Foyer Glass: White Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3792-09 Pendants-Bowl Style - 783911 - Capital Lighting, Inc.
Columbus, OH, USA
P3792-09 Pendants-Bowl Style
783911
P3792-09 Pendants-Bowl Style 783911
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Foyer UPC: 785247130924 Category: Hall & Foyer Glass: White Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Foyer
UPC: 785247130924
Category: Hall & Foyer
Glass: White Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783911
Product Name P3792-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details