PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Bronze
Product Name: Three Light Foyer
UPC: 785247130986
Category: Hall & Foyer
Glass: White Etched
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 783901 |
| Product Name | P3794-20 Foyer/Hall Lanterns-Glass w/Frame |
| Application | Residential |