Capital Lighting, Inc. 1260-11 PW Flush Mounts-Bowl Style 783848

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Pewter Product Name: 11 Flush Mount 2 x 40W fixture Category: Flush Mount Glass: Marbled Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Pewter Product Name: 11 Flush Mount 2 x 40W fixture Category: Flush Mount Glass: Marbled Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1260-11 PW Flush Mounts-Bowl Style - 783848 - Capital Lighting, Inc.
Columbus, OH, USA
1260-11 PW Flush Mounts-Bowl Style
783848
1260-11 PW Flush Mounts-Bowl Style 783848
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Pewter Product Name: 11 Flush Mount 2 x 40W fixture Category: Flush Mount Glass: Marbled Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Pewter
Product Name: 11 Flush Mount 2 x 40W fixture
Category: Flush Mount
Glass: Marbled
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783848
Product Name 1260-11 PW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details