Capital Lighting, Inc. 2488-M1L FI Mini Pendants-Rod 783829

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Mini Pendant Category: Mini Pendant Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 2` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Mini Pendant Category: Mini Pendant Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 2` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2488-M1L FI Mini Pendants-Rod - 783829 - Capital Lighting, Inc.
Columbus, OH, USA
2488-M1L FI Mini Pendants-Rod
783829
2488-M1L FI Mini Pendants-Rod 783829
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Mini Pendant Category: Mini Pendant Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 2` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 47.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 6.5``Dx1.5``E
Chain: 2`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783829
Product Name 2488-M1L FI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details