Capital Lighting, Inc. 2488-WSC FI Sconces-Pocket 783826

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Sconce Category: Sconce Glass: Linen Swirl Safety Listing: Dry Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Sconce Category: Sconce Glass: Linen Swirl Safety Listing: Dry Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2488-WSC FI Sconces-Pocket - 783826 - Capital Lighting, Inc.
Columbus, OH, USA
2488-WSC FI Sconces-Pocket
783826
2488-WSC FI Sconces-Pocket 783826
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Sconce Category: Sconce Glass: Linen Swirl Safety Listing: Dry Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Linen Swirl
Safety Listing: Dry
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783826
Product Name 2488-WSC FI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details