Capital Lighting, Inc. 2488-SF FI Semi-Flush Mts.-Bowl Style 783824

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2488-SF FI Semi-Flush Mts.-Bowl Style - 783824 - Capital Lighting, Inc.
Columbus, OH, USA
2488-SF FI Semi-Flush Mts.-Bowl Style
783824
2488-SF FI Semi-Flush Mts.-Bowl Style 783824
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Iron
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 6.5``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783824
Product Name 2488-SF FI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details