Capital Lighting, Inc. 2488-3P FI Pendants-Bowl Style 783818

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Pendant Bowl Category: Bowl Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Pendant Bowl Category: Bowl Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2488-3P FI Pendants-Bowl Style - 783818 - Capital Lighting, Inc.
Columbus, OH, USA
2488-3P FI Pendants-Bowl Style
783818
2488-3P FI Pendants-Bowl Style 783818
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Pendant Bowl Category: Bowl Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Iron
Product Name: Pendant Bowl
Category: Bowl
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 6.5``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783818
Product Name 2488-3P FI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details