Capital Lighting, Inc. 139X-ND3 PW Mid. Chandeliers-Glass Down 783817

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Nook Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Nook Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
139X-ND3 PW Mid. Chandeliers-Glass Down - 783817 - Capital Lighting, Inc.
Columbus, OH, USA
139X-ND3 PW Mid. Chandeliers-Glass Down
783817
139X-ND3 PW Mid. Chandeliers-Glass Down 783817
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Nook Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Three Light Nook
Category: Chandelier
Glass: Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783817
Product Name 139X-ND3 PW Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details