Capital Lighting, Inc. 2488-1W FI Sconces-Single Glass 783815

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Sconce Category: Sconce Glass: Linen Swirl Safety Listing: Damp Canopy: 4.5``Wx8``Hx.62``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Sconce Category: Sconce Glass: Linen Swirl Safety Listing: Damp Canopy: 4.5``Wx8``Hx.62``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2488-1W FI Sconces-Single Glass - 783815 - Capital Lighting, Inc.
Columbus, OH, USA
2488-1W FI Sconces-Single Glass
783815
2488-1W FI Sconces-Single Glass 783815
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Wall Sconce Category: Sconce Glass: Linen Swirl Safety Listing: Damp Canopy: 4.5``Wx8``Hx.62``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Linen Swirl
Safety Listing: Damp
Canopy: 4.5``Wx8``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783815
Product Name 2488-1W FI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details