Capital Lighting, Inc. 2488-17 FI Flush Mounts-Bowl Style 783812

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Qty: 3 Wattage: 60 Finish: Forged Iron Product Name: One Light Flush Mount Category: Flush Mount Glass: Linen Swirl Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Qty: 3 Wattage: 60 Finish: Forged Iron Product Name: One Light Flush Mount Category: Flush Mount Glass: Linen Swirl Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2488-17 FI Flush Mounts-Bowl Style - 783812 - Capital Lighting, Inc.
Columbus, OH, USA
2488-17 FI Flush Mounts-Bowl Style
783812
2488-17 FI Flush Mounts-Bowl Style 783812
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Qty: 3 Wattage: 60 Finish: Forged Iron Product Name: One Light Flush Mount Category: Flush Mount Glass: Linen Swirl Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Bulb
Qty: 3
Wattage: 60
Finish: Forged Iron
Product Name: One Light Flush Mount
Category: Flush Mount
Glass: Linen Swirl
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783812
Product Name 2488-17 FI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details