Capital Lighting, Inc. 2488-10 FI Island/Pool Table-3 Light Bar 783810

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 18.00 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Island Light Category: Island Glass: Linen Swirl Safety Listing: Dry Canopy: 4``Wx7L Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 18.00 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Island Light Category: Island Glass: Linen Swirl Safety Listing: Dry Canopy: 4``Wx7L Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2488-10 FI Island/Pool Table-3 Light Bar - 783810 - Capital Lighting, Inc.
Columbus, OH, USA
2488-10 FI Island/Pool Table-3 Light Bar
783810
2488-10 FI Island/Pool Table-3 Light Bar 783810
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 18.00 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Island Light Category: Island Glass: Linen Swirl Safety Listing: Dry Canopy: 4``Wx7L Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 18.00
Extension: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Iron
Product Name: Island Light
Category: Island
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 4``Wx7L
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783810
Product Name 2488-10 FI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details