Capital Lighting, Inc. 2488-9 FI Mid. Chandeliers-Glass Up 783807

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Forged Iron Product Name: Two Tier Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Forged Iron Product Name: Two Tier Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2488-9 FI Mid. Chandeliers-Glass Up - 783807 - Capital Lighting, Inc.
Columbus, OH, USA
2488-9 FI Mid. Chandeliers-Glass Up
783807
2488-9 FI Mid. Chandeliers-Glass Up 783807
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Forged Iron Product Name: Two Tier Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Forged Iron
Product Name: Two Tier Chandelier
Category: Chandelier
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 6.5``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783807
Product Name 2488-9 FI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details