Capital Lighting, Inc. 2488-D5 FI Mid. Chandeliers-Glass Down 783805

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Iron Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Iron Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2488-D5 FI Mid. Chandeliers-Glass Down - 783805 - Capital Lighting, Inc.
Columbus, OH, USA
2488-D5 FI Mid. Chandeliers-Glass Down
783805
2488-D5 FI Mid. Chandeliers-Glass Down 783805
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Iron Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Linen Swirl Safety Listing: Dry Canopy: 6.5``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Forged Iron
Product Name: Five Light Nook Chandelier
Category: Chandelier
Glass: Linen Swirl
Safety Listing: Dry
Canopy: 6.5``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783805
Product Name 2488-D5 FI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details