Capital Lighting, Inc. 2488-BA4 FI Bathroom Fixtures-Four Lights 783803

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 10.00 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Iron Product Name: Four Light Vanity Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 10.00 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Iron Product Name: Four Light Vanity Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2488-BA4 FI Bathroom Fixtures-Four Lights - 783803 - Capital Lighting, Inc.
Columbus, OH, USA
2488-BA4 FI Bathroom Fixtures-Four Lights
783803
2488-BA4 FI Bathroom Fixtures-Four Lights 783803
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 10.00 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Iron Product Name: Four Light Vanity Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 10.00
Extension: 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Forged Iron
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Linen Swirl
Safety Listing: Damp
Canopy: 8``Wx4.5``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783803
Product Name 2488-BA4 FI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details