Capital Lighting, Inc. P4285-84 Mid. Chandeliers-Glass Down 783794

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Chandelier UPC: 785247130542 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Chandelier UPC: 785247130542 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4285-84 Mid. Chandeliers-Glass Down - 783794 - Capital Lighting, Inc.
Columbus, OH, USA
P4285-84 Mid. Chandeliers-Glass Down
783794
P4285-84 Mid. Chandeliers-Glass Down 783794
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Chandelier UPC: 785247130542 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Espresso
Product Name: Three Light Chandelier
UPC: 785247130542
Category: Chandeliers
Glass: Frosted Nutmeg
Safety Rating: Ul
Safety Listing: Dry
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783794
Product Name P4285-84 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details