Capital Lighting, Inc. P4300-84 Large Chandeliers-Glass Shade 783776

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 46.00 Length 46.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Espresso Product Name: 12 Light Chandelier UPC: 785247130580 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 46.00 Length 46.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Espresso Product Name: 12 Light Chandelier UPC: 785247130580 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4300-84 Large Chandeliers-Glass Shade - 783776 - Capital Lighting, Inc.
Columbus, OH, USA
P4300-84 Large Chandeliers-Glass Shade
783776
P4300-84 Large Chandeliers-Glass Shade 783776
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 46.00 Length 46.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Espresso Product Name: 12 Light Chandelier UPC: 785247130580 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 46.00
Length 46.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Espresso
Product Name: 12 Light Chandelier
UPC: 785247130580
Category: Chandeliers
Glass: Frosted Nutmeg
Safety Rating: Ul
Safety Listing: Dry
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783776
Product Name P4300-84 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details