Capital Lighting, Inc. P4299-55 Mid. Chandeliers-Glass Up 783774

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tuscany Crackle Product Name: Five Light Chandelier UPC: 785247128983 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tuscany Crackle Product Name: Five Light Chandelier UPC: 785247128983 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4299-55 Mid. Chandeliers-Glass Up - 783774 - Capital Lighting, Inc.
Columbus, OH, USA
P4299-55 Mid. Chandeliers-Glass Up
783774
P4299-55 Mid. Chandeliers-Glass Up 783774
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tuscany Crackle Product Name: Five Light Chandelier UPC: 785247128983 Category: Chandeliers Glass: Antique Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tuscany Crackle
Product Name: Five Light Chandelier
UPC: 785247128983
Category: Chandeliers
Glass: Antique Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783774
Product Name P4299-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details