Capital Lighting, Inc. P5078-20 Mini Pendants-Rod 783623

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247130702 Category: Pendants Mini Pendants Glass: White Etched Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247130702 Category: Pendants Mini Pendants Glass: White Etched Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5078-20 Mini Pendants-Rod - 783623 - Capital Lighting, Inc.
Columbus, OH, USA
P5078-20 Mini Pendants-Rod
783623
P5078-20 Mini Pendants-Rod 783623
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247130702 Category: Pendants Mini Pendants Glass: White Etched Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 785247130702
Category: Pendants Mini Pendants
Glass: White Etched
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783623
Product Name P5078-20 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details