Capital Lighting, Inc. P5550-31 Exterior -Hanging 783371

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: Three Light Hanging Lantern UPC: 785247555024 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: Three Light Hanging Lantern UPC: 785247555024 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5550-31 Exterior -Hanging - 783371 - Capital Lighting, Inc.
Columbus, OH, USA
P5550-31 Exterior -Hanging
783371
P5550-31 Exterior -Hanging 783371
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: Three Light Hanging Lantern UPC: 785247555024 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 9.63
Height: 18.75
Length 18.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black
Product Name: Three Light Hanging Lantern
UPC: 785247555024
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783371
Product Name P5550-31 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details