Capital Lighting, Inc. P5652-31 Exterior -Wall Mount 783360

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 785247565221 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 785247565221 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5652-31 Exterior -Wall Mount - 783360 - Capital Lighting, Inc.
Columbus, OH, USA
P5652-31 Exterior -Wall Mount
783360
P5652-31 Exterior -Wall Mount 783360
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 785247565221 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.25
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Wall Lantern
UPC: 785247565221
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783360
Product Name P5652-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details