Capital Lighting, Inc. P7079-09EBWB Sconces-Pocket 783350

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.75 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Brushed Nickel and White Glass Product Name: One Light Sconce UPC: 785247128099 Category: Sconces Glass: Alabaster Safety Rating: Ccsaus Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.75 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Brushed Nickel and White Glass Product Name: One Light Sconce UPC: 785247128099 Category: Sconces Glass: Alabaster Safety Rating: Ccsaus Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P7079-09EBWB Sconces-Pocket - 783350 - Capital Lighting, Inc.
Columbus, OH, USA
P7079-09EBWB Sconces-Pocket
783350
P7079-09EBWB Sconces-Pocket 783350
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.75 Extension: 6 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Brushed Nickel and White Glass Product Name: One Light Sconce UPC: 785247128099 Category: Sconces Glass: Alabaster Safety Rating: Ccsaus Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 4.75
Extension: 6
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Brushed Nickel and White Glass
Product Name: One Light Sconce
UPC: 785247128099
Category: Sconces
Glass: Alabaster
Safety Rating: Ccsaus
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783350
Product Name P7079-09EBWB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details