Capital Lighting, Inc. P5603-30 Exterior -Ceiling Mount 783341

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247560332 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247560332 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5603-30 Exterior -Ceiling Mount - 783341 - Capital Lighting, Inc.
Columbus, OH, USA
P5603-30 Exterior -Ceiling Mount
783341
P5603-30 Exterior -Ceiling Mount 783341
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247560332 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247560332
Category: Outdoor
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783341
Product Name P5603-30 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details