Capital Lighting, Inc. P5704-30 Exterior -Wall Mt./Flush 783336

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Bracket UPC: 785247570416 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Bracket UPC: 785247570416 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5704-30 Exterior -Wall Mt./Flush - 783336 - Capital Lighting, Inc.
Columbus, OH, USA
P5704-30 Exterior -Wall Mt./Flush
783336
P5704-30 Exterior -Wall Mt./Flush 783336
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Bracket UPC: 785247570416 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Wall Bracket
UPC: 785247570416
Category: Outdoor
Glass: White Ribbed Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783336
Product Name P5704-30 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details