Capital Lighting, Inc. P5854-31 Exterior -Wall Mount 783324

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 15.00 Extension: 9.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247128174 Category: Outdoor Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 15.00 Extension: 9.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247128174 Category: Outdoor Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5854-31 Exterior -Wall Mount - 783324 - Capital Lighting, Inc.
Columbus, OH, USA
P5854-31 Exterior -Wall Mount
783324
P5854-31 Exterior -Wall Mount 783324
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 15.00 Extension: 9.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247128174 Category: Outdoor Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.63
Height: 15.00
Extension: 9.63
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Lantern
UPC: 785247128174
Category: Outdoor
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783324
Product Name P5854-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details