Capital Lighting, Inc. P5791-60 Exterior -Ceiling Mount 783315

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247579105 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247579105 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5791-60 Exterior -Ceiling Mount - 783315 - Capital Lighting, Inc.
Columbus, OH, USA
P5791-60 Exterior -Ceiling Mount
783315
P5791-60 Exterior -Ceiling Mount 783315
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Wall Or Ceiling Fixture UPC: 785247579105 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Wall Or Ceiling Fixture
UPC: 785247579105
Category: Outdoor
Glass: White Ribbed Polycarbonate
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783315
Product Name P5791-60 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details