Capital Lighting, Inc. P5737-30 Exterior -Wall Mount 783314

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 785247573714 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 785247573714 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5737-30 Exterior -Wall Mount - 783314 - Capital Lighting, Inc.
Columbus, OH, USA
P5737-30 Exterior -Wall Mount
783314
P5737-30 Exterior -Wall Mount 783314
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 785247573714 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Wall Lantern
UPC: 785247573714
Category: Outdoor
Glass: Clear Beveled Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783314
Product Name P5737-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details