Capital Lighting, Inc. 8-6907-2-13 Bathroom Fixtures-Two Lights 783297

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Bath Bar UPC: 822920155505 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Bath Bar UPC: 822920155505 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-6907-2-13 Bathroom Fixtures-Two Lights - 783297 - Capital Lighting, Inc.
Columbus, OH, USA
8-6907-2-13 Bathroom Fixtures-Two Lights
783297
8-6907-2-13 Bathroom Fixtures-Two Lights 783297
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Bath Bar UPC: 822920155505 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 9.00
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Bronze
Product Name: Two Light Bath Bar
UPC: 822920155505
Category: Bath Lights
Glass: Cream Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783297
Product Name 8-6907-2-13 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details