Capital Lighting, Inc. 8-6907-4-13 Bathroom Fixtures-Four Lights 783290

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920155529 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920155529 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-6907-4-13 Bathroom Fixtures-Four Lights - 783290 - Capital Lighting, Inc.
Columbus, OH, USA
8-6907-4-13 Bathroom Fixtures-Four Lights
783290
8-6907-4-13 Bathroom Fixtures-Four Lights 783290
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920155529 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 9.00
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Bronze
Product Name: Four Light Bath Bar
UPC: 822920155529
Category: Bath Lights
Glass: Cream Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783290
Product Name 8-6907-4-13 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details