Capital Lighting, Inc. 8-36753-4-76 Bathroom Fixtures-Four Lights 783182

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florencian Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florencian Bronze

Suppliers

Company
Product
Description
Supplier Links
8-36753-4-76 Bathroom Fixtures-Four Lights - 783182 - Capital Lighting, Inc.
Columbus, OH, USA
8-36753-4-76 Bathroom Fixtures-Four Lights
783182
8-36753-4-76 Bathroom Fixtures-Four Lights 783182
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florencian Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 10.25
Extension: 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Florencian Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783182
Product Name 8-36753-4-76 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details