Capital Lighting, Inc. 9-36759-3-76 Sconces-Triple Candle 783180

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Florencian Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Florencian Bronze

Suppliers

Company
Product
Description
Supplier Links
9-36759-3-76 Sconces-Triple Candle - 783180 - Capital Lighting, Inc.
Columbus, OH, USA
9-36759-3-76 Sconces-Triple Candle
783180
9-36759-3-76 Sconces-Triple Candle 783180
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Florencian Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 21.00
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Florencian Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783180
Product Name 9-36759-3-76 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details