Capital Lighting, Inc. 6-36755-15-76 Flush Mounts-Bowl Style 783097

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Florencian Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Florencian Bronze

Suppliers

Company
Product
Description
Supplier Links
6-36755-15-76 Flush Mounts-Bowl Style - 783097 - Capital Lighting, Inc.
Columbus, OH, USA
6-36755-15-76 Flush Mounts-Bowl Style
783097
6-36755-15-76 Flush Mounts-Bowl Style 783097
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Florencian Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Florencian Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783097
Product Name 6-36755-15-76 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details