Capital Lighting, Inc. 5-668-59 Exterior -Wall Mount 783032

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920154645 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920154645 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-668-59 Exterior -Wall Mount - 783032 - Capital Lighting, Inc.
Columbus, OH, USA
5-668-59 Exterior -Wall Mount
783032
5-668-59 Exterior -Wall Mount 783032
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Wall Mount Lantern UPC: 822920154645 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Distressed Bronze
Product Name: Three Light Wall Mount Lantern
UPC: 822920154645
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783032
Product Name 5-668-59 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details