Capital Lighting, Inc. 5-673-59 Exterior -Post/Pier Head 783031

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Distressed Bronze Product Name: Four Light Post Lantern UPC: 822920155055 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Distressed Bronze Product Name: Four Light Post Lantern UPC: 822920155055 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-673-59 Exterior -Post/Pier Head - 783031 - Capital Lighting, Inc.
Columbus, OH, USA
5-673-59 Exterior -Post/Pier Head
783031
5-673-59 Exterior -Post/Pier Head 783031
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Distressed Bronze Product Name: Four Light Post Lantern UPC: 822920155055 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Distressed Bronze
Product Name: Four Light Post Lantern
UPC: 822920155055
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783031
Product Name 5-673-59 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details